TE Connectivity Circular Contact, Socket, Crimp; Product Range Intercontec Te Connectivity 60.104.23

Description
CIRCULAR CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 958 Circular Plug Connectors; Contact Plating:Silver Plated Contacts
Datasheet
Description
CIRCULAR CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 958 Circular Plug Connectors; Contact Plating:Silver Plated Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Crimp; Product Range Intercontec Te Connectivity - 31AJ4210 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp; Product Range Intercontec Te Connectivity
31AJ4210
Circular Contact, Socket, Crimp; Product Range Intercontec Te Connectivity 31AJ4210
CIRCULAR CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 958 Circular Plug Connectors; Contact Plating:Silver Plated Contacts

CIRCULAR CONTACT, SOCKET, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 958 Circular Plug Connectors; Contact Plating:Silver Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 31AJ4210
Product Name Circular Contact, Socket, Crimp; Product Range Intercontec Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-12-0166 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details