TE Connectivity Connector Contacts 60-0197-011-P00

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Contact Length : 17.8 MM  [.701 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : 1.5 MM  [.059 INCH ] Dimensions Wire Size (MMSQ) : .35 - 2.5 Electrical Characteristics Contact Resistance (MOHM) : 5 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Contact Length : 17.8 MM  [.701 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : 1.5 MM  [.059 INCH ] Dimensions Wire Size (MMSQ) : .35 - 2.5 Electrical Characteristics Contact Resistance (MOHM) : 5 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 60-0197-011-P00 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
60-0197-011-P00
Connector Contacts 60-0197-011-P00
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Contact Length : 17.8 MM  [.701 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : 1.5 MM  [.059 INCH ] Dimensions Wire Size (MMSQ) : .35 - 2.5 Electrical Characteristics Contact Resistance (MOHM) : 5 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 20
  • Contact Length : 17.8 MM  [.701 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Mating Pin Diameter : 1.5 MM  [.059 INCH ]

Dimensions


  • Wire Size (MMSQ) : .35 - 2.5

Electrical Characteristics


  • Contact Resistance (MOHM) : 5

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 60-0197-011-P00
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details