TE Connectivity Circular Contact, Socket, Solder; Product Range Intercontec Te Connectivity 60.013.11

Description
CIRCULAR CONTACT, SOCKET, SOLDER; Product Range:-; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 623, 627 Circular Plug and Receptacle Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, SOLDER; Product Range:-; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 623, 627 Circular Plug and Receptacle Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Solder; Product Range Intercontec Te Connectivity - 31AJ4204 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Solder; Product Range Intercontec Te Connectivity
31AJ4204
Circular Contact, Socket, Solder; Product Range Intercontec Te Connectivity 31AJ4204
CIRCULAR CONTACT, SOCKET, SOLDER; Product Range:-; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 623, 627 Circular Plug and Receptacle Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, SOLDER; Product Range:-; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP 623, 627 Circular Plug and Receptacle Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 31AJ4204
Product Name Circular Contact, Socket, Solder; Product Range Intercontec Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1326032-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Brush Contact Material - FAG 180A - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details