The Circular Contact, Socket, Solder (Part Number: 31AJ4201) from TE Connectivity is designed for use in standard circular connectors. It features a contact current rating of up to 10 A and is suitable for power and signal applications. The socket is constructed from brass and is compatible with shell sizes 17 and 23. It has a 0° alignment key and is not sealable. The termination method is solder, making it suitable for various wiring configurations. The product has a durability rating of 500 cycles, indicating its reliability in repeated use. Compliance with EU RoHS and ELV directives is noted, ensuring it meets environmental standards.
CIRCULAR CONTACT, SOCKET, SOLDER; Product Range:-; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Circular Connectors; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 31AJ4201 |
| Product Name | Circular Contact, Socket, Solder; Product Range Intercontec Te Connectivity |
| Type | Contact |