TE Connectivity Rectangular Connector Housings 6-968975-1

Description
"21 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"21 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A122652-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122652-ND
Rectangular Connector Housings A122652-ND
"21 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)"

"21 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365784-6-968975-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365784-6-968975-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365784-6-968975-1
Win Source Part Number: 1365784-6-968975-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 100°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Deutsch Connectors Series: MCP Package: Bulk Product Status: Active Base Product Number: 968975 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Blue Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 21 Number of Rows: 3 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.197" (5.00mm) Row Spacing: 0.217" (5.51mm)

Win Source Part Number: 1365784-6-968975-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 100°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Deutsch Connectors
Series: MCP
Package: Bulk
Product Status: Active
Base Product Number: 968975
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Blue
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 21
Number of Rows: 3
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.197" (5.00mm)
Row Spacing: 0.217" (5.51mm)

Buy Now Datasheet
Automotive Connectors - 7269079P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7269079P
Automotive Connectors 7269079P
TE Connectivity 6-968975-1

TE Connectivity 6-968975-1

Supplier's Site
Automotive Connectors - 7269079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7269079
Automotive Connectors 7269079
TE Connectivity 6-968975-1

TE Connectivity 6-968975-1

Supplier's Site
Automotive Connectors - 1643646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1643646
Automotive Connectors 1643646
TE Connectivity 6-968975-1

TE Connectivity 6-968975-1

Supplier's Site
Singapore, Singapore
Automotive Electronic Connector
2026-6-968975-1
Automotive Electronic Connector 2026-6-968975-1
Automotive Connectors MCP2.8 GEH ASSY 21P Product overview: 6-968975-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-6-968975-1 can be used for catalog matching and distributor lookup.

Automotive Connectors MCP2.8 GEH ASSY 21P Product overview: 6-968975-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-6-968975-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Automotive Connectors
6-968975-1
Automotive Connectors 6-968975-1
MCP2.8 GEH ASSY 21P

MCP2.8 GEH ASSY 21P

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp - Te Connectivity - 46Y9461 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp - Te Connectivity
46Y9461
Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp - Te Connectivity 46Y9461
HOUSING, RCPT, MCP 2.8 CONTACT; Product Range:MCP 2.8 Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP MCP 2.8 Series Power Contacts; Connector Body Material:Glass Filled Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

HOUSING, RCPT, MCP 2.8 CONTACT; Product Range:MCP 2.8 Series; Connector Mounting:Cable Mount; Rectangular Shell Size:-; For Use With:AMP MCP 2.8 Series Power Contacts; Connector Body Material:Glass Filled Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Supplier's Site
Conn Housing RCP 21 POS 5mm Crimp ST Cable Mount Bulk - 795-6-968975-1 - Utmel Electronic Limited
Hong Kong, China
Conn Housing RCP 21 POS 5mm Crimp ST Cable Mount Bulk
795-6-968975-1
Conn Housing RCP 21 POS 5mm Crimp ST Cable Mount Bulk 795-6-968975-1
Conn Housing RCP 21 POS 5mm Crimp ST Cable Mount Bulk

Conn Housing RCP 21 POS 5mm Crimp ST Cable Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122652-ND 1365784-6-968975-1 7269079P 2026-6-968975-1 6-968975-1 6-968975-1 46Y9461 795-6-968975-1
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Connectors Automotive Electronic Connector Automotive Connectors Housing, Rcpt, Mcp 2.8 Contact; Product Range Amp - Te Connectivity Conn Housing RCP 21 POS 5mm Crimp ST Cable Mount Bulk
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount Cable, Free Hanging
Termination Crimp Crimp
Gender Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Rectangular Connector Contacts - 2243-E80525-0008-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 4 AWG
View Details
2 suppliers