TE Connectivity Automotive Housing, Receptacle, 18Pos; Product Range Amp Te Connectivity 6-968974-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 18POS; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:AMP MCP 2.8 Series 1355036 Automotive Socket Contacts; IP Rating:-; Voltage Rating:28V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 18POS; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:AMP MCP 2.8 Series 1355036 Automotive Socket Contacts; IP Rating:-; Voltage Rating:28V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 18Pos; Product Range Amp Te Connectivity - 70AH7731 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 18Pos; Product Range Amp Te Connectivity
70AH7731
Automotive Housing, Receptacle, 18Pos; Product Range Amp Te Connectivity 70AH7731
AUTOMOTIVE HOUSING, RECEPTACLE, 18POS; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:18Position s; For Use With:AMP MCP 2.8 Series 1355036 Automotive Socket Contacts; IP Rating:-; Voltage Rating:28V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 18POS; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:18Positions; For Use With:AMP MCP 2.8 Series 1355036 Automotive Socket Contacts; IP Rating:-; Voltage Rating:28V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7731
Product Name Automotive Housing, Receptacle, 18Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details