TE Connectivity ™ Automotive Connectors 6-968971-1

Description
Automotive Connectors
Request a Quote Datasheet
Description
Automotive Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
6-968971-1
Automotive Connectors 6-968971-1
Automotive Connectors

Automotive Connectors

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
6-968971-1
Automotive Connectors 6-968971-1
MCP2.8 GEH ASSY 9P

MCP2.8 GEH ASSY 9P

Buy Now
Singapore, Singapore
24A Electronic Connector
340-6-968971-1
24A Electronic Connector 340-6-968971-1
9 Pos 5mm Crimp Wire Housing, Female Socket, 24A, IP67, Blue Product overview: 6-968971-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-6-968971-1 can be used for catalog matching and distributor lookup.

9 Pos 5mm Crimp Wire Housing, Female Socket, 24A, IP67, Blue Product overview: 6-968971-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-6-968971-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 6-968971-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
6-968971-1-ND
Rectangular Connector Housings 6-968971-1-ND
"9 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)"

"9 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-968971-1 340-6-968971-1 6-968971-1-ND
Product Name Automotive Connectors 24A Electronic Connector Rectangular Connector Housings
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Coaxial Connector (RF) Adapters - ASF.00.250.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details