Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 15 Number of Rows : 3 Number of Signal Positions : 15 PCB Mount Orientation : Horizontal
Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ]
Dimensions Connector Length : 41 MM [1.614 INCH ] Profile Height from PCB : 26.2 MM [1.031 INCH ]
Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VDC) : 24
Housing Features Centerline (Pitch) : 3.5 MM [.138 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Tail Panel Mount Feature : With
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 100 DEGC , 90 DEGC , 65 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 75 DEGC [212 DEGF ] Operating Temperature Range : -30 - 100 DEGC [-22 - 212 DEGF ]
Body Features
- Connector & Keying Code : A
- Primary Product Color : Black
Configuration Features
- Number of Positions : 15
- Number of Rows : 3
- Number of Signal Positions : 15
- PCB Mount Orientation : Horizontal
Contact Features
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Type : Tab
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
Dimensions
- Connector Length : 41 MM [1.614 INCH ]
- Profile Height from PCB : 26.2 MM [1.031 INCH ]
Electrical Characteristics
- Nominal Voltage Architecture (V) : 24, 12
- Operating Voltage (VDC) : 24
Housing Features
- Centerline (Pitch) : 3.5 MM [.138 INCH ]
Industry Standards
- UL Flammability Rating : UL 94HB
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mating Retention Type : Locking Interface
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
- PCB Mount Retention Type : Solder Tail
- Panel Mount Feature : With
Operation/Application
- Circuit Application : Signal
- Shielded : No
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature (Max) : 100 DEGC , 90 DEGC , 65 DEGC , 85 DEGC , 80 DEGC , 70 DEGC , 75 DEGC [212 DEGF ]
- Operating Temperature Range : -30 - 100 DEGC [-22 - 212 DEGF ]