TE Connectivity Automotive Terminals 6-965907-5

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Terminal Type : Receptacle Dimensions Wire Insulation Diameter : 2.4 - 2.6 MM  [.094 - .102 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 20, 18 Wire Size Search (MMSQ) : .6, .5, .75 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 105 DEGC , 120 DEGC , 110 DEGC , 125 DEGC , 140 DEGC , 80 DEGC , 90 DEGC , 130 DEGC , 85 DEGC , 100 DEGC  [194 DEGF , 248 DEGF , 266 DEGF , 212 DEGF , 185 DEGF , 284 DEGF , 176 DEGF , 221 DEGF , 230 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Terminal Type : Receptacle Dimensions Wire Insulation Diameter : 2.4 - 2.6 MM  [.094 - .102 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 20, 18 Wire Size Search (MMSQ) : .6, .5, .75 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 105 DEGC , 120 DEGC , 110 DEGC , 125 DEGC , 140 DEGC , 80 DEGC , 90 DEGC , 130 DEGC , 85 DEGC , 100 DEGC  [194 DEGF , 248 DEGF , 266 DEGF , 212 DEGF , 185 DEGF , 284 DEGF , 176 DEGF , 221 DEGF , 230 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 6-965907-5 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
6-965907-5
Automotive Terminals 6-965907-5
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Terminal Type : Receptacle Dimensions Wire Insulation Diameter : 2.4 - 2.6 MM  [.094 - .102 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 20, 18 Wire Size Search (MMSQ) : .6, .5, .75 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 105 DEGC , 120 DEGC , 110 DEGC , 125 DEGC , 140 DEGC , 80 DEGC , 90 DEGC , 130 DEGC , 85 DEGC , 100 DEGC  [194 DEGF , 248 DEGF , 266 DEGF , 212 DEGF , 185 DEGF , 284 DEGF , 176 DEGF , 221 DEGF , 230 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .63 MM  [.024 INCH ]
  • Mating Tab Width : .63 MM  [.024 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Wire Insulation Diameter : 2.4 - 2.6 MM  [.094 - .102 INCH ]
  • Wire Size (MMSQ) : .5 - .75
  • Wire Size (AWG) : 20 - 18
  • Wire Size Search (AWG) : 19, 20, 18
  • Wire Size Search (MMSQ) : .6, .5, .75

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature (Max) : 105 DEGC , 120 DEGC , 110 DEGC , 125 DEGC , 140 DEGC , 80 DEGC , 90 DEGC , 130 DEGC , 85 DEGC , 100 DEGC  [194 DEGF , 248 DEGF , 266 DEGF , 212 DEGF , 185 DEGF , 284 DEGF , 176 DEGF , 221 DEGF , 230 DEGF , 257 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 6-965907-5
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1055331-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Automotive Terminals - 1-2141857-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details