TE Connectivity Automotive Terminals 6-965906-5

Description
Body Features Automotive Terminal Seal Type : Single Wire Seal (SWS) Contact Features Automotive Terminal Interface Plating : Gold (Au) Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Mating Pin Diameter : .64 MM  [.025 INCH ] Terminal & Splice Type : Socket Dimensions Wire Insulation Diameter (MM) : 2.4 - 2.6 Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 18, 20 Wire Size Search (MMSQ) : .75, .5, .6 Industry Standards Agency/Standard : LV214 Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Automotive Terminal Termination Method : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 105 DEGC , 130 DEGC , 90 DEGC , 80 DEGC , 110 DEGC , 125 DEGC , 100 DEGC , 120 DEGC , 140 DEGC , 85 DEGC  [248 DEGF , 284 DEGF , 194 DEGF , 266 DEGF , 230 DEGF , 176 DEGF , 185 DEGF , 257 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Automotive Terminal Seal Type : Single Wire Seal (SWS) Contact Features Automotive Terminal Interface Plating : Gold (Au) Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Mating Pin Diameter : .64 MM  [.025 INCH ] Terminal & Splice Type : Socket Dimensions Wire Insulation Diameter (MM) : 2.4 - 2.6 Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 18, 20 Wire Size Search (MMSQ) : .75, .5, .6 Industry Standards Agency/Standard : LV214 Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Automotive Terminal Termination Method : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 105 DEGC , 130 DEGC , 90 DEGC , 80 DEGC , 110 DEGC , 125 DEGC , 100 DEGC , 120 DEGC , 140 DEGC , 85 DEGC  [248 DEGF , 284 DEGF , 194 DEGF , 266 DEGF , 230 DEGF , 176 DEGF , 185 DEGF , 257 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 6-965906-5 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
6-965906-5
Automotive Terminals 6-965906-5
Body Features Automotive Terminal Seal Type : Single Wire Seal (SWS) Contact Features Automotive Terminal Interface Plating : Gold (Au) Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Mating Pin Diameter : .64 MM  [.025 INCH ] Terminal & Splice Type : Socket Dimensions Wire Insulation Diameter (MM) : 2.4 - 2.6 Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 18, 20 Wire Size Search (MMSQ) : .75, .5, .6 Industry Standards Agency/Standard : LV214 Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Automotive Terminal Termination Method : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 105 DEGC , 130 DEGC , 90 DEGC , 80 DEGC , 110 DEGC , 125 DEGC , 100 DEGC , 120 DEGC , 140 DEGC , 85 DEGC  [248 DEGF , 284 DEGF , 194 DEGF , 266 DEGF , 230 DEGF , 176 DEGF , 185 DEGF , 257 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Automotive Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Automotive Terminal Interface Plating : Gold (Au)
  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Mating Pin Diameter : .64 MM  [.025 INCH ]
  • Terminal & Splice Type : Socket

Dimensions


  • Wire Insulation Diameter (MM) : 2.4 - 2.6
  • Wire Size (MMSQ) : .5 - .75
  • Wire Size (AWG) : 20 - 18
  • Wire Size Search (AWG) : 19, 18, 20
  • Wire Size Search (MMSQ) : .75, .5, .6

Industry Standards


  • Agency/Standard : LV214

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 9000

Product Type Features


  • Automotive Terminal Wire Type : Copper
  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Automotive Terminal Termination Method : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature (Max) : 105 DEGC , 130 DEGC , 90 DEGC , 80 DEGC , 110 DEGC , 125 DEGC , 100 DEGC , 120 DEGC , 140 DEGC , 85 DEGC  [248 DEGF , 284 DEGF , 194 DEGF , 266 DEGF , 230 DEGF , 176 DEGF , 185 DEGF , 257 DEGF , 221 DEGF , 212 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 6-965906-5
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-16-0722 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2349180-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1-2331463-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details