TE Connectivity Automotive Terminals 6-963729-5

Description
Contact Features Automotive Terminal Interface Plating : Silver (Ag) Crimp Type : F-Crimp Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Terminal & Splice Type : Receptacle Dimensions Wire Insulation Diameter : 1.7 - 1.9 MM  [.066 - .074 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 20, 19, 18 Wire Size Search (MMSQ) : .75, .5, .6 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Automotive Terminal Wire Type : Copper Insulated : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Automotive Terminal Termination Method : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 110 DEGC , 100 DEGC , 140 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 90 DEGC , 80 DEGC , 130 DEGC , 85 DEGC  [266 DEGF , 284 DEGF , 230 DEGF , 248 DEGF , 194 DEGF , 185 DEGF , 176 DEGF , 212 DEGF , 257 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Contact Features Automotive Terminal Interface Plating : Silver (Ag) Crimp Type : F-Crimp Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Terminal & Splice Type : Receptacle Dimensions Wire Insulation Diameter : 1.7 - 1.9 MM  [.066 - .074 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 20, 19, 18 Wire Size Search (MMSQ) : .75, .5, .6 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Automotive Terminal Wire Type : Copper Insulated : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Automotive Terminal Termination Method : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 110 DEGC , 100 DEGC , 140 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 90 DEGC , 80 DEGC , 130 DEGC , 85 DEGC  [266 DEGF , 284 DEGF , 230 DEGF , 248 DEGF , 194 DEGF , 185 DEGF , 176 DEGF , 212 DEGF , 257 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 6-963729-5 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
6-963729-5
Automotive Terminals 6-963729-5
Contact Features Automotive Terminal Interface Plating : Silver (Ag) Crimp Type : F-Crimp Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Terminal & Splice Type : Receptacle Dimensions Wire Insulation Diameter : 1.7 - 1.9 MM  [.066 - .074 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 20, 19, 18 Wire Size Search (MMSQ) : .75, .5, .6 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Automotive Terminal Wire Type : Copper Insulated : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Automotive Terminal Termination Method : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 110 DEGC , 100 DEGC , 140 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 90 DEGC , 80 DEGC , 130 DEGC , 85 DEGC  [266 DEGF , 284 DEGF , 230 DEGF , 248 DEGF , 194 DEGF , 185 DEGF , 176 DEGF , 212 DEGF , 257 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Contact Features


  • Automotive Terminal Interface Plating : Silver (Ag)
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .63 MM  [.024 INCH ]
  • Mating Tab Width : .63 MM  [.024 INCH ]
  • Terminal & Splice Type : Receptacle

Dimensions


  • Wire Insulation Diameter : 1.7 - 1.9 MM  [.066 - .074 INCH ]
  • Wire Size (MMSQ) : .5 - .75
  • Wire Size (AWG) : 20 - 18
  • Wire Size Search (AWG) : 20, 19, 18
  • Wire Size Search (MMSQ) : .75, .5, .6

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Automotive Terminal Wire Type : Copper
  • Insulated : No
  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Automotive Terminal Termination Method : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature (Max) : 110 DEGC , 100 DEGC , 140 DEGC , 105 DEGC , 120 DEGC , 125 DEGC , 90 DEGC , 80 DEGC , 130 DEGC , 85 DEGC  [266 DEGF , 284 DEGF , 230 DEGF , 248 DEGF , 194 DEGF , 185 DEGF , 176 DEGF , 212 DEGF , 257 DEGF , 221 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 6-963729-5
Product Name Automotive Terminals
Type Contact
Shape / Form Socket or Receptacle; Receptacle
Plating / Coating Silver; Silver (Ag)
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Automotive Terminals - 1-2297252-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-14-1088 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details