TE Connectivity Automotive Terminals 6-928999-5

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .063 INCH ] Tab Length : 13.7 MM  [.54 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 22, 24, 23 Wire Size Search (MMSQ) : .3, 3.5, .25 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 13000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .063 INCH ] Tab Length : 13.7 MM  [.54 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 22, 24, 23 Wire Size Search (MMSQ) : .3, 3.5, .25 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 13000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 6-928999-5 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
6-928999-5
Automotive Terminals 6-928999-5
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .063 INCH ] Tab Length : 13.7 MM  [.54 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 22, 24, 23 Wire Size Search (MMSQ) : .3, 3.5, .25 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 13000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : .63mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 7.5
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : 1.15 - 1.6 MM  [.045 - .063 INCH ]
  • Tab Length : 13.7 MM  [.54 INCH ]
  • Wire Size (MMSQ) : .25 - .35
  • Wire Size (AWG) : 24 - 22
  • Wire Size Search (AWG) : 22, 24, 23
  • Wire Size Search (MMSQ) : .3, 3.5, .25

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 13000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 6-928999-5
Product Name Automotive Terminals
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2349177-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1326032-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details