TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 6-928918-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333523-6-928918-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 13,000 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: A142476CT,-6-928918- 1-CSI,A142476TR,6-92 8918-1-ND,-6-928918- 1-LSI Base Product Number: 928918 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333523-6-928918-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 13,000 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: A142476CT,-6-928918- 1-CSI,A142476TR,6-92 8918-1-ND,-6-928918- 1-LSI Base Product Number: 928918 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333523-6-928918-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333523-6-928918-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333523-6-928918-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333523-6-928918-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Wire Gauge: 20-24 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 13,000 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: A142476CT,-6-928918- 1-CSI,A142476TR,6-92 8918-1-ND,-6-928918- 1-LSI Base Product Number: 928918 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333523-6-928918-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 13,000
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: A142476CT,-6-928918-1-CSI,A142476TR,6-928918-1-ND,-6-928918-1-LSI
Base Product Number: 928918
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Automotive Electronic Connector
332-6-928918-1
Automotive Electronic Connector 332-6-928918-1
Contact PIN Crimp ST Cable Mount Automotive T/R Product overview: 6-928918-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6-928918-1 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount Automotive T/R Product overview: 6-928918-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6-928918-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A142476TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142476TR-ND
Rectangular Connector Contacts A142476TR-ND
Pin Contact Tin 20-24 AWG Crimp Stamped

Pin Contact Tin 20-24 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A142476CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142476CT-ND
Rectangular Connector Contacts A142476CT-ND
Pin Contact Tin 20-24 AWG Crimp Stamped

Pin Contact Tin 20-24 AWG Crimp Stamped

Buy Now Datasheet
Automotive Contact, Pin, Crimp; Product Range Te Connectivity - 18AH0384 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Te Connectivity
18AH0384
Automotive Contact, Pin, Crimp; Product Range Te Connectivity 18AH0384
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MQS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MQS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Pin, Crimp; Product Range Te Connectivity - 32AH7435 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, Crimp; Product Range Te Connectivity
32AH7435
Automotive Contact, Pin, Crimp; Product Range Te Connectivity 32AH7435
AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MQS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, CRIMP; Product Range:MQS Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; For Use With:AMP MQS Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333523-6-928918-1 6-928918-1 332-6-928918-1 A142476TR-ND 18AH0384
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Automotive Electronic Connector Rectangular Connector Contacts Automotive Contact, Pin, Crimp; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Backplane Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details