Socket Contact Gold 22-26 AWG Crimp
MOD IV RECP LP
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes
Contact, AMPMODU MOD IV Series, Socket, 26 AWG, 22 AWG, Crimp, Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-87756-8 | A33423-ND | 6-87756-8 | 52K3820 | 68X3690 |
| Product Name | Contacts | Rectangular Connector Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Ampmodu Mod Iv Series, Socket, 26 Awg, 22 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |