TE Connectivity Contacts 6-87756-7

Description
MOD IV REC STP INT L SPEC REEL
Request a Quote Datasheet
Description
MOD IV REC STP INT L SPEC REEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 6-87756-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
6-87756-7
Contacts 6-87756-7
MOD IV REC STP INT L SPEC REEL

MOD IV REC STP INT L SPEC REEL

Buy Now
Rectangular Connector Contacts - A100672CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100672CT-ND
Rectangular Connector Contacts A100672CT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100672TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100672TR-ND
Rectangular Connector Contacts A100672TR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 6-87756-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
6-87756-7
Connectors Crimp Contacts, Commercial, Stamped & Formed 6-87756-7
MOD IV REC STP INTL SPEC REEL

MOD IV REC STP INTL SPEC REEL

Buy Now
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 52K3819 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
52K3819
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 52K3819
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 28X2850 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
28X2850
Contact, Socket, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 28X2850
CONTACT, SOCKET, 26-22AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP, FULL REEL; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-87756-7 A100672CT-ND 6-87756-7 52K3819
Product Name Contacts Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Banana Socket to Mini Banana Socket, Adapter - 8032 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details