TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 6-87756-6

Description
MOD IV RECP LP LF
Request a Quote Datasheet
Description
MOD IV RECP LP LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 6-87756-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
6-87756-6
Connectors Crimp Contacts, Commercial, Stamped & Formed 6-87756-6
MOD IV RECP LP LF

MOD IV RECP LP LF

Buy Now
Contacts - 6-87756-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
6-87756-6
Contacts 6-87756-6
MOD IV RECP LP LF

MOD IV RECP LP LF

Buy Now
Rectangular Connector Contacts - A33424-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33424-ND
Rectangular Connector Contacts A33424-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 52K3818 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
52K3818
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 52K3818
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Ampmodu Mod Iv Series, Socket, 26 Awg, 22 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity - 40Y3126 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Ampmodu Mod Iv Series, Socket, 26 Awg, 22 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity
40Y3126
Contact, Ampmodu Mod Iv Series, Socket, 26 Awg, 22 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity 40Y3126
Contact, AMPMODU MOD IV Series, Socket, 26 AWG, 22 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Contact, AMPMODU MOD IV Series, Socket, 26 AWG, 22 AWG, Crimp, Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
6-87756-6 Rohs Compliant Amp - Te Connectivity - 82AC1795 - Newark, An Avnet Company
Chicago, IL, United States
6-87756-6 Rohs Compliant Amp - Te Connectivity
82AC1795
6-87756-6 Rohs Compliant Amp - Te Connectivity 82AC1795
6-87756-6 ROHS COMPLIANT: YES

6-87756-6 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-87756-6 6-87756-6 A33424-ND 52K3818 40Y3126
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contacts Rectangular Connector Contacts Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Contact, Ampmodu Mod Iv Series, Socket, 26 Awg, 22 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details
Rectangular Wire & Cable Connectors & Housings - 103958-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Coaxial Adapters - NA77 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details