TE Connectivity Rectangular Connector Contacts 6-87756-2

Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A100862TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100862TR-ND
Rectangular Connector Contacts A100862TR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A100862CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A100862CT-ND
Rectangular Connector Contacts A100862CT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
3A 250V Electronic Connector
332-6-87756-2
3A 250V Electronic Connector 332-6-87756-2
Female Signal Terminal, 3A, 250V, Gold Plated, Crimp Product overview: 6-87756-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6-87756-2 can be used for catalog matching and distributor lookup.

Female Signal Terminal, 3A, 250V, Gold Plated, Crimp Product overview: 6-87756-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6-87756-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 6-87756-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
6-87756-2
Connectors Crimp Contacts, Commercial, Stamped & Formed 6-87756-2
CUT STRIP - MOD IV RECP PLTD 15 DPLX LF

CUT STRIP - MOD IV RECP PLTD 15 DPLX LF

Buy Now
6-87756-2 Rohs Compliant Amp - Te Connectivity - 84AC3918 - Newark, An Avnet Company
Chicago, IL, United States
6-87756-2 Rohs Compliant Amp - Te Connectivity
84AC3918
6-87756-2 Rohs Compliant Amp - Te Connectivity 84AC3918
6-87756-2 ROHS COMPLIANT: YES

6-87756-2 ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 52K3817 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
52K3817
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 52K3817
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site
Mod Iv Recp Pltd 15 Dplx Lf Amp - Te Connectivity - 75AC9607 - Newark, An Avnet Company
Chicago, IL, United States
Mod Iv Recp Pltd 15 Dplx Lf Amp - Te Connectivity
75AC9607
Mod Iv Recp Pltd 15 Dplx Lf Amp - Te Connectivity 75AC9607
MOD IV RECP PLTD 15 DPLX LF

MOD IV RECP PLTD 15 DPLX LF

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 69AH5029 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
69AH5029
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 69AH5029
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Mod IV Series Housing RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Mod IV Series Housing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100862TR-ND 332-6-87756-2 6-87756-2 84AC3918 52K3817 69AH5029
Product Name Rectangular Connector Contacts 3A 250V Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed 6-87756-2 Rohs Compliant Amp - Te Connectivity Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details