"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
34 MODII HDR DRST SHRD .100CL
CONN HEADER VERT 34POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33068-ND | 19R5357 | 6-87589-3 |
| Product Name | Headers, Male Pins | 34 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |