TE Connectivity Rectangular Connector Contacts 6-87523-8

Description
Socket Contact Gold 20-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A33425CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33425CT-ND
Rectangular Connector Contacts A33425CT-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A33425TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33425TR-ND
Rectangular Connector Contacts A33425TR-ND
Socket Contact Gold 20-24 AWG Crimp

Socket Contact Gold 20-24 AWG Crimp

Buy Now Datasheet
Connectors - 6-87523-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
6-87523-8
Connectors 6-87523-8
CUT STRIP MOD IV RECP PLTD 30 DPLX

CUT STRIP MOD IV RECP PLTD 30 DPLX

Buy Now
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 40P9917 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
40P9917
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 40P9917
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 71AC5098 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
71AC5098
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 71AC5098
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:- RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:AMPMODU IV/V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33425CT-ND 6-87523-8 40P9917 71AC5098
Product Name Rectangular Connector Contacts Connectors Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28644-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Din Rail, Channel - 2946-2002-1401/000-014-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Coaxial Adapters - 8028D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
“N” Male to BNC Female, Adapter - 9326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details