TE Connectivity Power Cable Assemblies 6-765269-8

Description
Body Features Cable Color : Blue Connector Color (End A) : Black Connector Color (End B) : Black Housing Features Housing Material : PBT Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.1 M  [3.6 FT ] Product Type Features Cable Assembly (End A) : AMPOWER Plug Cable Assembly (End B) : AMPOWER Plug Cable Assembly Type : AMPOWER Usage Conditions Operating Temperature Range : -67 - 221 DEGC  [-55 - 105 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Connector Color (End A) : Black Connector Color (End B) : Black Housing Features Housing Material : PBT Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.1 M  [3.6 FT ] Product Type Features Cable Assembly (End A) : AMPOWER Plug Cable Assembly (End B) : AMPOWER Plug Cable Assembly Type : AMPOWER Usage Conditions Operating Temperature Range : -67 - 221 DEGC  [-55 - 105 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 6-765269-8 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
6-765269-8
Power Cable Assemblies 6-765269-8
Body Features Cable Color : Blue Connector Color (End A) : Black Connector Color (End B) : Black Housing Features Housing Material : PBT Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.1 M  [3.6 FT ] Product Type Features Cable Assembly (End A) : AMPOWER Plug Cable Assembly (End B) : AMPOWER Plug Cable Assembly Type : AMPOWER Usage Conditions Operating Temperature Range : -67 - 221 DEGC  [-55 - 105 DEGF ]

Body Features


  • Cable Color : Blue
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black

Housing Features


  • Housing Material : PBT

Mechanical Attachment


  • Mating Alignment Type : Keyed

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1.1 M  [3.6 FT ]

Product Type Features


  • Cable Assembly (End A) : AMPOWER Plug
  • Cable Assembly (End B) : AMPOWER Plug
  • Cable Assembly Type : AMPOWER

Usage Conditions


  • Operating Temperature Range : -67 - 221 DEGC  [-55 - 105 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 6-765269-8
Product Name Power Cable Assemblies
Product Type AMPOWER Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details