TE Connectivity
Connector Contacts
6-66505-9
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel
Dimensions Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 14
Identification Marking Contact Color Code : Blue
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel
Dimensions Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 14
Identification Marking Contact Color Code : Blue
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel
Dimensions Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 14
Identification Marking Contact Color Code : Blue
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 1.2
- Contact Mating Area Plating Material : Gold (Au)
- Contact Size : Size 20
- Contact Type : Socket
- Contact Underplating Material : Nickel
Dimensions
- Wire Size (MMSQ) : .08 - .2
- Wire Size (AWG) : 28 - 14
Identification Marking
- Contact Color Code : Blue
Operation/Application
- Circuit Application : Signal
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
6-66505-9 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
23 to 26 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
3 suppliers