Body Features Filter Shield Type : None Product Orientation : Vertical
Configuration Features Fuse Options : Single
Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ]
Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Single AC Voltage Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 230, 115
Mechanical Attachment Panel Mount Feature Type : Flange
Product Type Features Filter Switch Type : DPST Filter Type : Medical Filtering Requirements : Filtered Output Termination Type : .187" FASTON
Usage Conditions Operating Temperature Range : -10 - 40 DEGC [14 - 104 DEGF ]
Body Features
- Filter Shield Type : None
- Product Orientation : Vertical
Configuration Features
Dimensions
- Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 6
- Input Voltage Selection : Single AC Voltage
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
- Operating Voltage (VAC) : 230, 115
Mechanical Attachment
- Panel Mount Feature Type : Flange
Product Type Features
- Filter Switch Type : DPST
- Filter Type : Medical
- Filtering Requirements : Filtered
- Output Termination Type : .187" FASTON
Usage Conditions
- Operating Temperature Range : -10 - 40 DEGC [14 - 104 DEGF ]