TE Connectivity Multi-Function Inlet Filters 6-6609928-7

Description
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 3 Input Voltage Selection : Dual AC (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 3 Input Voltage Selection : Dual AC (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 6-6609928-7 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
6-6609928-7
Multi-Function Inlet Filters 6-6609928-7
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 3 Input Voltage Selection : Dual AC (SMPS) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filter Connector Type : IEC 320/C-14 Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Filter Shield Type : Complete Shield
  • Product Orientation : Vertical

Configuration Features


  • Extender Options : None
  • Fuse Options : Dual

Dimensions


  • Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 3
  • Input Voltage Selection : Dual AC (SMPS)
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filter Connector Type : IEC 320/C-14
  • Filter Switch Type : DPST
  • Filter Type : Power Entry Module
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Output Termination Type : .187" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 6-6609928-7
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871240 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - CCM1675-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
DC Filters - 1-2443555-6 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers