TE Connectivity Iec Filter, Standard, 3A, 250Vac, Qc; Capacitance Te Connectivity 6-6609107-4

Description
IEC FILTER, STANDARD, 3A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
IEC FILTER, STANDARD, 3A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Standard, 3A, 250Vac, Qc; Capacitance Te Connectivity - 01AH1512 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 3A, 250Vac, Qc; Capacitance Te Connectivity
01AH1512
Iec Filter, Standard, 3A, 250Vac, Qc; Capacitance Te Connectivity 01AH1512
IEC FILTER, STANDARD, 3A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

IEC FILTER, STANDARD, 3A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 01AH1512
Product Name Iec Filter, Standard, 3A, 250Vac, Qc; Capacitance Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378744 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Entry Module W/filter, 8A, Qc; Connector Type Schurter - 69AC4219 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 8 amps
View Details