TE Connectivity Power Entry Module, 10A, 500Ua; Connector Type Corcom - Te Connectivity 6-6609107-2

Description
POWER ENTRY MODULE, 10A, 500UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes
Description
POWER ENTRY MODULE, 10A, 500UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, 10A, 500Ua; Connector Type Corcom - Te Connectivity - 64K3338 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 10A, 500Ua; Connector Type Corcom - Te Connectivity
64K3338
Power Entry Module, 10A, 500Ua; Connector Type Corcom - Te Connectivity 64K3338
POWER ENTRY MODULE, 10A, 500UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes

POWER ENTRY MODULE, 10A, 500UA; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64K3338
Product Name Power Entry Module, 10A, 500Ua; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 7926A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details