TE Connectivity Rectangular Power Connectors 6-6450130-0

Description
Configuration Features Mating & Unmating Configuration : Sequencing Contact Features Power Contact Base Material : Tin Housing Features Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Boardlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Header Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 1.16 MM  [.026 INCH ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Sequencing Contact Features Power Contact Base Material : Tin Housing Features Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Boardlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Header Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 1.16 MM  [.026 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 6-6450130-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
6-6450130-0
Rectangular Power Connectors 6-6450130-0
Configuration Features Mating & Unmating Configuration : Sequencing Contact Features Power Contact Base Material : Tin Housing Features Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Boardlock PCB Mount Retention : With PCB Mount Retention Type : Boardlock Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Rectangular Power Connector Type : Header Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 1.16 MM  [.026 INCH ]

Configuration Features


  • Mating & Unmating Configuration : Sequencing

Contact Features


  • Power Contact Base Material : Tin

Housing Features


  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention Type : Boardlock
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Rectangular Power Connector Type : Header

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 1.16 MM  [.026 INCH ]
Buy Now
Power to the Board - 6-6450130-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
6-6450130-0
Power to the Board 6-6450130-0
Power to the Board 1P 24S 1P MBXL R/A HDR

Power to the Board 1P 24S 1P MBXL R/A HDR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 6-6450130-0 6-6450130-0
Product Name Rectangular Power Connectors Power to the Board
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 1-1410271-2 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2270386-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Cable End Caps - 004019N002 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details