TE Connectivity Toggle Switches 6-6437630-3

Description
Body Features Bushing Style : Threaded Bushing Thread Size : M6 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : (On) None On Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Baton Standard
Request a Quote
Description
Body Features Bushing Style : Threaded Bushing Thread Size : M6 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : (On) None On Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Baton Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 6-6437630-3 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
6-6437630-3
Toggle Switches 6-6437630-3
Body Features Bushing Style : Threaded Bushing Thread Size : M6 x .75 Case Color : Black Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : (On) None On Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Toggle Length : 10.5 MM  [.413 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Panel Product Type Features Sealed Device : Yes Switch Connection Type : Lead Wire - Hooking Type Switch Type : Toggle Toggle Style : Baton Standard

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : M6 x .75
  • Case Color : Black
  • Product Orientation : Vertical
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Function : (On) None On

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Toggle Length : 10.5 MM  [.413 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Process Sealed : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Sealed Device : Yes
  • Switch Connection Type : Lead Wire - Hooking Type
  • Switch Type : Toggle
  • Toggle Style : Baton Standard
Buy Now
Rocker & Toggle Switches - 6-6437630-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
6-6437630-3
Rocker & Toggle Switches 6-6437630-3
MINIATURE TOGGLE

MINIATURE TOGGLE

Buy Now
Switches - Toggle Switches 6-6437630-3
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 6-6437630-3 6-6437630-3 6-6437630-3
Product Name Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Maintained Momentary
Momentary Contact Switch Function (On) None On On-Mom
Terminal Type Lead Wire - Hooking Type Solder Terminals; Solder Lug
Standards / Compliances RoHS; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825137-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers
Toggle Switches - 450-08-4-1-25-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Toggle Switches - 1825139-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers
Toggle Switches - 1825137-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
4 suppliers