TE Connectivity Dip Socket, 4 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 6-6437529-1

Description
DIP SOCKET, 4 POSITION, THROUGH HOLE; No. of Contacts:4Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIP SOCKET, 4 POSITION, THROUGH HOLE; No. of Contacts:4Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 4 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 16M3979 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 4 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
16M3979
Dip Socket, 4 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 16M3979
DIP SOCKET, 4 POSITION, THROUGH HOLE; No. of Contacts:4Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 4 POSITION, THROUGH HOLE; No. of Contacts:4Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16M3979
Product Name Dip Socket, 4 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details