TE Connectivity Flat Cables 6-6437131-2

Description
Flexstrip - Flexpac Products
Request a Quote
Description
Flexstrip - Flexpac Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 6-6437131-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
6-6437131-2
Flat Cables 6-6437131-2
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 6-6437131-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
6-6437131-2
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 6-6437131-2
CABLE FLXSTRP 23POS 1.27MM 2"

CABLE FLXSTRP 23POS 1.27MM 2"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 6-6437131-2 6-6437131-2
Product Name Flat Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8W4-E-7.5-N-M8W4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 24.6 ft (74.98 dm)
View Details
System cable - 706-2500/304-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
SMA Female Test Cable, RG174/U - 4524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details