TE Connectivity Board-Board Connector Receptacle, 10 Position, 2Row; Connector Systems Amp - Te Connectivity 6-5535512-4.

Description
BOARD-BOARD CONNECTOR RECEPTACLE, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR RECEPTACLE, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Receptacle, 10 Position, 2Row; Connector Systems Amp - Te Connectivity - 29AC0558 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 10 Position, 2Row; Connector Systems Amp - Te Connectivity
29AC0558
Board-Board Connector Receptacle, 10 Position, 2Row; Connector Systems Amp - Te Connectivity 29AC0558
BOARD-BOARD CONNECTOR RECEPTACLE, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0558
Product Name Board-Board Connector Receptacle, 10 Position, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products