Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 20 Number of Rows : 1 PCB Mount Orientation : Vertical Stackable : Yes
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Protection Type : Closed Entry Housing Contact Shape & Form : Square Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3.81 - 7.62 MICM [150 - 300 MICIN ]
Dimensions Connector Height : 3.56 MM [.14 INCH ] PCB Thickness (Recommended) : 1.4 - 2.4 MM [.055 - .094 INCH ] Stack Height : 9.02 MM [.355 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 333
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Polyester GF Mating Entry Location : Top
Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Solder Process Feature : Board Standoff
Packaging Features Packaging Method : Box, Tube Packaging Quantity : 11
Product Type Features Applied Pressure : Standard Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .7 MM [.028 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM [.125 INCH ]
Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Connector Profile : Standard
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Mezzanine (Stacking)
- Number of Positions : 20
- Number of Rows : 1
- PCB Mount Orientation : Vertical
- Stackable : Yes
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 3
- Contact Layout : Inline
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ]
- Contact Protection Type : Closed Entry Housing
- Contact Shape & Form : Square
- Contact Type : Socket
- Mating Square Post Dimension : .64 MM [.025 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 3.81 - 7.62 MICM [150 - 300 MICIN ]
Dimensions
- Connector Height : 3.56 MM [.14 INCH ]
- PCB Thickness (Recommended) : 1.4 - 2.4 MM [.055 - .094 INCH ]
- Stack Height : 9.02 MM [.355 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VAC) : 750
- Insulation Resistance (Min) (MEGOHM) : 5000
- Operating Voltage (VAC) : 333
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : Polyester GF
- Mating Entry Location : Top
Industry Standards
- Compatible With Approved Standards Products : UL E28476, CSA LR7189
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : Without
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
- Solder Process Feature : Board Standoff
Packaging Features
- Packaging Method : Box, Tube
- Packaging Quantity : 11
Product Type Features
- Applied Pressure : Standard
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- PCB Connector Type : PCB Mount Receptacle
- Sealable : No
Termination Features
- Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ]
- Rectangular Termination Post & Tail Width : .7 MM [.028 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.18 MM [.125 INCH ]
Usage Conditions
- Housing Temperature Rating : Standard
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]