TE Connectivity PCB Headers & Receptacles 6-5353164-5

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 60 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Tab Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .15 MM  [.006 INCH ] PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .05 MICM  [1.968 MICIN ] Dimensions Stack Height : 1.5 MM  [.059 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 2 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Heat-Resisted Resin Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.024 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 60 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Tab Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .15 MM  [.006 INCH ] PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .05 MICM  [1.968 MICIN ] Dimensions Stack Height : 1.5 MM  [.059 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 2 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Heat-Resisted Resin Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.024 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 6-5353164-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
6-5353164-5
PCB Headers & Receptacles 6-5353164-5
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 60 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Tab Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : .15 MM  [.006 INCH ] PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .05 MICM  [1.968 MICIN ] Dimensions Stack Height : 1.5 MM  [.059 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 500 Insulation Resistance (Min) (MEGOHM) : 2 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : High Heat-Resisted Resin Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.024 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking)
  • Number of Positions : 60
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .3
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Type : Tab
  • Mating Tab Thickness : .2 MM  [.008 INCH ]
  • Mating Tab Width : .15 MM  [.006 INCH ]
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Thickness : .05 MICM  [1.968 MICIN ]

Dimensions


  • Stack Height : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Insulation Resistance (Min) (MEGOHM) : 2
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : High Heat-Resisted Resin

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .6 MM  [.024 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 6-5353164-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
6-5353164-5
Headers & Wire Housings 6-5353164-5
ON TAPING (EMBOSS) O.5MM PITCH

ON TAPING (EMBOSS) O.5MM PITCH

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 6-5353164-5 6-5353164-5
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting SMT; Board Mount
Voltage Rating 250 volts
Current Rating 0.3000 amps
Dielectric Withstanding Voltage 0.5000 kilovolts
Operating Temperature -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103322-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Rectangular Connector Accessories - 1011-227-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details
PCB Headers & Receptacles - 1017008-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details
2 suppliers
PCB Headers & Receptacles - 103167-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers