TE Connectivity Connector, Receptacle, 16 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 6-534237-4.

Description
CONNECTOR, RECEPTACLE, 16 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 16 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 16 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 30AC5449 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 16 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
30AC5449
Connector, Receptacle, 16 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 30AC5449
CONNECTOR, RECEPTACLE, 16 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 16 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5449
Product Name Connector, Receptacle, 16 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XH2 Half-pitch Board-to-Board Connectors - XH2A-0141 - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers