TE Connectivity Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amp - Te Connectivity 6-534206-5.

Description
BOARD-BOARD CONNECTOR RECEPTACLE, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR RECEPTACLE, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amp - Te Connectivity - 29AC0555 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amp - Te Connectivity
29AC0555
Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amp - Te Connectivity 29AC0555
BOARD-BOARD CONNECTOR RECEPTACLE, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 30 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0555
Product Name Board-Board Connector Receptacle, 30 Position, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products