TE Connectivity Board-Board Connector Receptacle, 20 Position, 2Row; Connector Systems Amp - Te Connectivity 6-534206-0.

Description
BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Receptacle, 20 Position, 2Row; Connector Systems Amp - Te Connectivity - 30AC5447 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 20 Position, 2Row; Connector Systems Amp - Te Connectivity
30AC5447
Board-Board Connector Receptacle, 20 Position, 2Row; Connector Systems Amp - Te Connectivity 30AC5447
BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5447
Product Name Board-Board Connector Receptacle, 20 Position, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A24832-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5372/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details