TE Connectivity Discrete Socket, Pc Board; Insulation Amp Te Connectivity 6-5330808-5

Description
DISCRETE SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:3.61mm; Length - Below Flange:3.25mm; Product Range:-; Connector Type:PCB Socket; Contact Material:Beryllium Copper RoHS Compliant: Yes
Description
DISCRETE SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:3.61mm; Length - Below Flange:3.25mm; Product Range:-; Connector Type:PCB Socket; Contact Material:Beryllium Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Discrete Socket, Pc Board; Insulation Amp Te Connectivity - 16M3395 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; Insulation Amp Te Connectivity
16M3395
Discrete Socket, Pc Board; Insulation Amp Te Connectivity 16M3395
DISCRETE SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:3.61mm; Length - Below Flange:3.25mm; Product Range:-; Connector Type:PCB Socket; Contact Material:Beryllium Copper RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:3.61mm; Length - Below Flange:3.25mm; Product Range:-; Connector Type:PCB Socket; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 16M3395
Product Name Discrete Socket, Pc Board; Insulation Amp Te Connectivity
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details