TE Connectivity FFC Connectors 6-487508-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM  [200 MICIN ] Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Right Angle Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Z Bend Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 420 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Connector Assembly Insertion Force Type : Low Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM  [200 MICIN ] Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Right Angle Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Z Bend Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 420 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Connector Assembly Insertion Force Type : Low Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 6-487508-3 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
6-487508-3
FFC Connectors 6-487508-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 5 MICM  [200 MICIN ] Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Right Angle Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Z Bend Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 420 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Connector Assembly Insertion Force Type : Low Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 5 MICM  [200 MICIN ]
  • Contact Type : Socket

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • FFC Cable Entry : Right Angle
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Z Bend
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 420

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Connector Assembly
  • Insertion Force Type : Low

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
FPC Connectors - 7454921P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
7454921P
FPC Connectors 7454921P
TE Connectivity 6-487508-3 FPC Connector

TE Connectivity 6-487508-3 FPC Connector

Supplier's Site
FPC Connectors - 7454921 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
7454921
FPC Connectors 7454921
TE Connectivity 6-487508-3 FPC Connector

TE Connectivity 6-487508-3 FPC Connector

Supplier's Site
FPC Connectors - 1648004 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
1648004
FPC Connectors 1648004
TE Connectivity 6-487508-3 FPC Connector

TE Connectivity 6-487508-3 FPC Connector

Supplier's Site
FFC / FPC - 6-487508-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
6-487508-3
FFC / FPC 6-487508-3
3.175,LDFR

3.175,LDFR

Buy Now
Swedesboro, NJ, United States
FFC / FPC
6-487508-3
FFC / FPC 6-487508-3
FFC / FPC

FFC / FPC

Buy Now
Triomate Asy H14P L=3.175,ldfr Rohs Compliant Amp - Te Connectivity - 19R5041 - Newark, An Avnet Company
Chicago, IL, United States
Triomate Asy H14P L=3.175,ldfr Rohs Compliant Amp - Te Connectivity
19R5041
Triomate Asy H14P L=3.175,ldfr Rohs Compliant Amp - Te Connectivity 19R5041
TRIOMATE ASY H14P L=3.175,LDFR ROHS COMPLIANT: YES

TRIOMATE ASY H14P L=3.175,LDFR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Conn, Ffc/fpc, R/a, 14Pos, 1Row, 2.54Mm Rohs Compliant Amp - Te Connectivity - 75AJ1315 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, R/a, 14Pos, 1Row, 2.54Mm Rohs Compliant Amp - Te Connectivity
75AJ1315
Conn, Ffc/fpc, R/a, 14Pos, 1Row, 2.54Mm Rohs Compliant Amp - Te Connectivity 75AJ1315
CONN, FFC/FPC, R/A, 14POS, 1ROW, 2.54MM ROHS COMPLIANT: YES

CONN, FFC/FPC, R/A, 14POS, 1ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-487508-3 7454921P 7454921 6-487508-3 19R5041
Product Name FFC Connectors FPC Connectors FPC Connectors FFC / FPC Triomate Asy H14P L=3.175,ldfr Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26825-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 104482-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
3 suppliers
Ribbon Cable Connectors - 102159-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers