TE Connectivity Connectors, Interconnects - Memory Connectors - Inline Module Sockets 6-390322-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332007-6-390322-1 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Reel - TR Number of Positions: 144 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Connector Style: SODIMM Standard Package: 1,680 Mounting: Surface Mount, Right Angle Mounting Feature: Normal, Standard - Top Memory Type: SDRAM ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -6-390322-1-SI,2266- 6-390322-1 Base Product Number: 390322 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332007-6-390322-1 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Reel - TR Number of Positions: 144 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Connector Style: SODIMM Standard Package: 1,680 Mounting: Surface Mount, Right Angle Mounting Feature: Normal, Standard - Top Memory Type: SDRAM ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -6-390322-1-SI,2266- 6-390322-1 Base Product Number: 390322 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 1332007-6-390322-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
1332007-6-390322-1
Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1332007-6-390322-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332007-6-390322-1 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Reel - TR Number of Positions: 144 Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Connector Style: SODIMM Standard Package: 1,680 Mounting: Surface Mount, Right Angle Mounting Feature: Normal, Standard - Top Memory Type: SDRAM ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -6-390322-1-SI,2266- 6-390322-1 Base Product Number: 390322 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332007-6-390322-1
Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Packaging: Reel - TR
Number of Positions: 144
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Connector Style: SODIMM
Standard Package: 1,680
Mounting: Surface Mount, Right Angle
Mounting Feature: Normal, Standard - Top
Memory Type: SDRAM
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -6-390322-1-SI,2266-6-390322-1
Base Product Number: 390322
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
Skt,sodimm,144P,sdram3.3V,u.high,t&r Amp - Te Connectivity - 36AC6673 - Newark, An Avnet Company
Chicago, IL, United States
Skt,sodimm,144P,sdram3.3V,u.high,t&r Amp - Te Connectivity
36AC6673
Skt,sodimm,144P,sdram3.3V,u.high,t&r Amp - Te Connectivity 36AC6673
SKT,SODIMM,144P,SDRA M3.3V,U.HIGH,T&R

SKT,SODIMM,144P,SDRAM3.3V,U.HIGH,T&R

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1332007-6-390322-1 36AC6673
Product Name Connectors, Interconnects - Memory Connectors - Inline Module Sockets Skt,sodimm,144P,sdram3.3V,u.high,t&r Amp - Te Connectivity
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products