TE Connectivity SO DIMM Sockets 6-390322-1

Description
Body Features Connector Profile : Low Ejector Location : None Latch Material : Stainless Steel Latch Plating Material : Tin Module Key Type : DRAM Configuration Features Center Key : Offset Left Module Orientation : Right Angle Number of Bays : 2 Number of Keys : 1 Number of Positions : 144 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .25 MICM  [9.84 MICIN ] PCB Contact Termination Area Plating Material : Tin Socket Style : SO DIMM Socket Type : Memory Card Dimensions Row-to-Row Spacing : 5.4 MM  [.21 INCH ] Stack Height : 9.9 MM  [.389 INCH ] Electrical Characteristics DRAM Voltage (V) : 3.3 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Natural Housing Material : High Temperature Plastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Tail PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Tray Packaging Quantity : 270 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board DRAM Type : Small Outline (SO) Product Type : Socket Sealable : No Termination Features Insertion Style : Cam-In Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Low Ejector Location : None Latch Material : Stainless Steel Latch Plating Material : Tin Module Key Type : DRAM Configuration Features Center Key : Offset Left Module Orientation : Right Angle Number of Bays : 2 Number of Keys : 1 Number of Positions : 144 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .25 MICM  [9.84 MICIN ] PCB Contact Termination Area Plating Material : Tin Socket Style : SO DIMM Socket Type : Memory Card Dimensions Row-to-Row Spacing : 5.4 MM  [.21 INCH ] Stack Height : 9.9 MM  [.389 INCH ] Electrical Characteristics DRAM Voltage (V) : 3.3 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Natural Housing Material : High Temperature Plastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Tail PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Tray Packaging Quantity : 270 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board DRAM Type : Small Outline (SO) Product Type : Socket Sealable : No Termination Features Insertion Style : Cam-In Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SO DIMM Sockets - 6-390322-1 - TE Connectivity
Berwyn, PA, United States
SO DIMM Sockets
6-390322-1
SO DIMM Sockets 6-390322-1
Body Features Connector Profile : Low Ejector Location : None Latch Material : Stainless Steel Latch Plating Material : Tin Module Key Type : DRAM Configuration Features Center Key : Offset Left Module Orientation : Right Angle Number of Bays : 2 Number of Keys : 1 Number of Positions : 144 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .25 MICM  [9.84 MICIN ] PCB Contact Termination Area Plating Material : Tin Socket Style : SO DIMM Socket Type : Memory Card Dimensions Row-to-Row Spacing : 5.4 MM  [.21 INCH ] Stack Height : 9.9 MM  [.389 INCH ] Electrical Characteristics DRAM Voltage (V) : 3.3 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Natural Housing Material : High Temperature Plastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Tail PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Tray Packaging Quantity : 270 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board DRAM Type : Small Outline (SO) Product Type : Socket Sealable : No Termination Features Insertion Style : Cam-In Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Ejector Location : None
  • Latch Material : Stainless Steel
  • Latch Plating Material : Tin
  • Module Key Type : DRAM

Configuration Features


  • Center Key : Offset Left
  • Module Orientation : Right Angle
  • Number of Bays : 2
  • Number of Keys : 1
  • Number of Positions : 144
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .25 MICM  [9.84 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • Socket Style : SO DIMM
  • Socket Type : Memory Card

Dimensions


  • Row-to-Row Spacing : 5.4 MM  [.21 INCH ]
  • Stack Height : 9.9 MM  [.389 INCH ]

Electrical Characteristics


  • DRAM Voltage (V) : 3.3

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Natural
  • Housing Material : High Temperature Plastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail
  • PCB Mounting Style : Surface Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box, Tray
  • Packaging Quantity : 270

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • DRAM Type : Small Outline (SO)
  • Product Type : Socket
  • Sealable : No

Termination Features


  • Insertion Style : Cam-In

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 6-390322-1
Product Name SO DIMM Sockets
Product Type IC Socket
Socket Type DIMM
Mounting SMT; Board Mount
Voltage Rating 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102681-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103308-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102095-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details