TE Connectivity Rectangular Wire & Cable Connectors & Housings 6-353293-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 6-353293-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
6-353293-3
Rectangular Wire & Cable Connectors & Housings 6-353293-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 13
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.06 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - A116956-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A116956-ND
Free Hanging, Panel Mount A116956-ND
13 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

13 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

Buy Now Datasheet
Mini Ct Mt Rec Assy 13P Blur Amp - Te Connectivity - 99X7678 - Newark, An Avnet Company
Chicago, IL, United States
Mini Ct Mt Rec Assy 13P Blur Amp - Te Connectivity
99X7678
Mini Ct Mt Rec Assy 13P Blur Amp - Te Connectivity 99X7678
MINI CT MT REC ASSY 13P BLUR

MINI CT MT REC ASSY 13P BLUR

Supplier's Site
Mini Ct Mt Rec Assy 13P Blur Amp - Te Connectivity - 76AC9784 - Newark, An Avnet Company
Chicago, IL, United States
Mini Ct Mt Rec Assy 13P Blur Amp - Te Connectivity
76AC9784
Mini Ct Mt Rec Assy 13P Blur Amp - Te Connectivity 76AC9784
MINI CT MT REC ASSY 13P BLUR

MINI CT MT REC ASSY 13P BLUR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-353293-3 A116956-ND 99X7678
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Mini Ct Mt Rec Assy 13P Blur Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1010-042-1206-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 1734-1011-348-0805-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details