Terminal Clip Terminal Connector Crimp 22 AWG
CONN TERM CLIP 22AWG CRIMP
CLIP T-PT 031 X 062 SN 22 AWG
CLIP T-PT 031 X 062 SN 22 AWG ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-330495-1-ND | 6-330495-1 | 75AC9597 |
| Product Name | Specialized Connectors | Specialized Connectors | Clip T-Pt 031 X 062 Sn 22 Awg Amp - Te Connectivity |
| Contact Size (AWG) | 22 AWG | 22 AWG |