TE Connectivity PCB Headers & Receptacles 6-292371-8

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 - 2 MICM  [31.49 - 78.74 MICIN ] Mating Square Post Dimension : .5 MM  [.02 INCH ] Dimensions Connector Height : 6.9 MM  [.272 INCH ] Connector Length : 29.5 MM  [1.161 INCH ] Connector Width : 4.7 MM  [.185 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : PA 6T GF Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 - 2 MICM  [31.49 - 78.74 MICIN ] Mating Square Post Dimension : .5 MM  [.02 INCH ] Dimensions Connector Height : 6.9 MM  [.272 INCH ] Connector Length : 29.5 MM  [1.161 INCH ] Connector Width : 4.7 MM  [.185 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : PA 6T GF Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 6-292371-8 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
6-292371-8
PCB Headers & Receptacles 6-292371-8
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 - 2 MICM  [31.49 - 78.74 MICIN ] Mating Square Post Dimension : .5 MM  [.02 INCH ] Dimensions Connector Height : 6.9 MM  [.272 INCH ] Connector Length : 29.5 MM  [1.161 INCH ] Connector Width : 4.7 MM  [.185 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : PA 6T GF Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : .8 - 2 MICM  [31.49 - 78.74 MICIN ]
  • Mating Square Post Dimension : .5 MM  [.02 INCH ]

Dimensions


  • Connector Height : 6.9 MM  [.272 INCH ]
  • Connector Length : 29.5 MM  [1.161 INCH ]
  • Connector Width : 4.7 MM  [.185 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Material : PA 6T GF

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 6-292371-8
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Voltage Rating 50 volts
Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 100594-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102977-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103167-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103185-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details