TE Connectivity Rectangular Wire & Cable Connectors & Housings 6-292254-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 4 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 12 MM  [.472 INCH ] Connector Length : 9.78 MM  [.385 INCH ] Connector Width : 6 MM  [.236 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 300 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 4 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 12 MM  [.472 INCH ] Connector Length : 9.78 MM  [.385 INCH ] Connector Width : 6 MM  [.236 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 300 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 6-292254-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
6-292254-3
Rectangular Wire & Cable Connectors & Housings 6-292254-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 4 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 12 MM  [.472 INCH ] Connector Length : 9.78 MM  [.385 INCH ] Connector Width : 6 MM  [.236 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 300 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Height : 12 MM  [.472 INCH ]
  • Connector Length : 9.78 MM  [.385 INCH ]
  • Connector Width : 6 MM  [.236 INCH ]
  • Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Locking Latch
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 300

Product Type Features


  • Connector & Housing Type : Plug to Plug Relay Header
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Rectangular Connector Adapters - 6-292254-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Adapters
6-292254-3-ND
Rectangular Connector Adapters 6-292254-3-ND
"3 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"

"3 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079"" (2.00mm)"

Buy Now Datasheet
Ct Relay Hdr Assy 3P Black Amp - Te Connectivity - 19R5013 - Newark, An Avnet Company
Chicago, IL, United States
Ct Relay Hdr Assy 3P Black Amp - Te Connectivity
19R5013
Ct Relay Hdr Assy 3P Black Amp - Te Connectivity 19R5013
CT RELAY HDR ASSY 3P BLACK

CT RELAY HDR ASSY 3P BLACK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-292254-3 6-292254-3-ND 19R5013
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Adapters Ct Relay Hdr Assy 3P Black Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A3064-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 103682-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Header - 02560389-006 - Richardson RFPD
TE Connectivity
View Details
2 suppliers