TE Connectivity Rectangular Wire & Cable Connectors & Housings 6-292249-2

Description
Body Features Connector & Keying Code : C Primary Product Color : Gray Configuration Features Number of Positions : 26 Number of Rows : 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.1 MM  [.476 INCH ] Connector Length : 47.7 MM  [1.878 INCH ] Connector Width : 48.5 MM  [1.909 INCH ] Row-to-Row Spacing (MM) : 5.6, 4 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.5 MM , 4.36 MM  [.171 INCH , .059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Spring Terminal Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : C Primary Product Color : Gray Configuration Features Number of Positions : 26 Number of Rows : 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.1 MM  [.476 INCH ] Connector Length : 47.7 MM  [1.878 INCH ] Connector Width : 48.5 MM  [1.909 INCH ] Row-to-Row Spacing (MM) : 5.6, 4 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.5 MM , 4.36 MM  [.171 INCH , .059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Spring Terminal Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 6-292249-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
6-292249-2
Rectangular Wire & Cable Connectors & Housings 6-292249-2
Body Features Connector & Keying Code : C Primary Product Color : Gray Configuration Features Number of Positions : 26 Number of Rows : 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.1 MM  [.476 INCH ] Connector Length : 47.7 MM  [1.878 INCH ] Connector Width : 48.5 MM  [1.909 INCH ] Row-to-Row Spacing (MM) : 5.6, 4 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.5 MM , 4.36 MM  [.171 INCH , .059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Spring Terminal Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Connector & Keying Code : C
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 2

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 12.1 MM  [.476 INCH ]
  • Connector Length : 47.7 MM  [1.878 INCH ]
  • Connector Width : 48.5 MM  [1.909 INCH ]
  • Row-to-Row Spacing (MM) : 5.6, 4

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 1.5 MM , 4.36 MM  [.171 INCH , .059 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 120

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Spring Terminal

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - 6-292249-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
6-292249-2-ND
Rectangular Connector Accessories 6-292249-2-ND
Connector Cable Clamp For Mini CT Series

Connector Cable Clamp For Mini CT Series

Buy Now Datasheet
Headers & Wire Housings - 6-292249-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
6-292249-2
Headers & Wire Housings 6-292249-2
1.5 MINI CT LATTICE PLUG/KIT K

1.5 MINI CT LATTICE PLUG/KIT K

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-292249-2 6-292249-2-ND 6-292249-2
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Accessories Headers & Wire Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051690-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Circular Connector Contacts - 006-1187-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Connector Contacts - 1734-0460-244-16141-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers