"Connector Header Surface Mount 5 position 0.079"" (2.00mm)"
CT POST HDR ASSY 5P IN TUBE NA
CONN HEADER SMD 5POS 2MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-292172-5-ND | 19R4955 | 6-292172-5 |
| Product Name | Headers, Male Pins | Ct Post Hdr Assy 5P In Tube Na Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 125 volts | 125 volts |