Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 4 Contact Layout : Staggered, Inline Contact Mating Area Length : 4.5 MM [.177 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1 - 2 MICM [39.37 - 78.73 MICIN ] Contact Shape & Form : Round Contact Type : Pin Mating Pin Diameter : .6 MM [.024 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 - 2 MICM [39.37 - 78.74 MICIN ]
Dimensions Connector Height : 7.8 MM [.307 INCH ] Connector Length : 16 MM [.63 INCH ] Connector Width : 4 MM [.157 INCH ] PCB Thickness (Recommended) : .8 - 1.6 MM [.031 - .063 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125
Housing Features Centerline (Pitch) : 2 MM [.079 INCH ] Housing Material : PA GF30
Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With
Operation/Applicatio
n Assembly Process Feature : Pick and Place Cover Circuit Application : Power & Signal
Packaging Features Packaging Method : Tube, Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Diameter : .6 MM [.024 INCH ]
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Number of Positions : 7
- Number of Rows : 1
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 4
- Contact Layout : Staggered, Inline
- Contact Mating Area Length : 4.5 MM [.177 INCH ]
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Finish : Matte
- Contact Mating Area Plating Material Thickness : 1 - 2 MICM [39.37 - 78.73 MICIN ]
- Contact Shape & Form : Round
- Contact Type : Pin
- Mating Pin Diameter : .6 MM [.024 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 1 - 2 MICM [39.37 - 78.74 MICIN ]
Dimensions
- Connector Height : 7.8 MM [.307 INCH ]
- Connector Length : 16 MM [.63 INCH ]
- Connector Width : 4 MM [.157 INCH ]
- PCB Thickness (Recommended) : .8 - 1.6 MM [.031 - .063 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 125
- Operating Voltage (VDC) : 125
Housing Features
- Centerline (Pitch) : 2 MM [.079 INCH ]
- Housing Material : PA GF30
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
- Compatible With Approved Standards Products : UL E28476, CSA LR7189
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : Without
- PCB Mount Alignment : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Boardlock
- Panel Mount Feature : With
Operation/Application
- Assembly Process Feature : Pick and Place Cover
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Tube, Box
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Wire-to-Board
- Header Type : Partially Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to PCB : Surface Mount
- Termination Post & Tail Diameter : .6 MM [.024 INCH ]
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]