TE Connectivity Electromechanical Relays & Contactors 6-2252011-2

Description
Configuration Features Contact Arrangement : SPST Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 32 Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : SPST Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 32 Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 6-2252011-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
6-2252011-2
Electromechanical Relays & Contactors 6-2252011-2
Configuration Features Contact Arrangement : SPST Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 32 Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads

Configuration Features


  • Contact Arrangement : SPST

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 500
  • Contact Switching Voltage (Max) (VDC) : 32

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : Flying Leads
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 6-2252011-2
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 1-1393224-1-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393154-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
General Purpose Relays - 1-1393215-0 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers