TE Connectivity Lighting Connectors 6-2213362-1

Description
RCPT ASSY,PHOTOCONTROL,10 5C,3 P
Request a Quote Datasheet
Description
RCPT ASSY,PHOTOCONTROL,10 5C,3 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 6-2213362-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
6-2213362-1
Lighting Connectors 6-2213362-1
RCPT ASSY,PHOTOCONTROL,10 5C,3 P

RCPT ASSY,PHOTOCONTROL,105C,3 P

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
6-2213362-1
Lighting Connectors 6-2213362-1
Lighting Connectors

Lighting Connectors

Buy Now
Led Street Light Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity - 70AH7989 - Newark, An Avnet Company
Chicago, IL, United States
Led Street Light Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
70AH7989
Led Street Light Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity 70AH7989
LED STREET LIGHT CONN, RCPT, 3POS, CABLE; Product Range:LUMAWISE Endurance N Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Wire Size (AWG):14AWG RoHS Compliant: Yes

LED STREET LIGHT CONN, RCPT, 3POS, CABLE; Product Range:LUMAWISE Endurance N Series; No. of Contacts:3Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Wire Size (AWG):14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-2213362-1 6-2213362-1 70AH7989
Product Name Lighting Connectors Lighting Connectors Led Street Light Conn, Rcpt, 3Pos, Cable; Product Range Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details