TE Connectivity Chassis Mount Resistors 6-2176731-8

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 23 MM  [.906 INCH ] Product Length : 93 MM  [3.661 INCH ] Product Width : 47 MM  [1.85 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1900 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 100 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 22K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 23 MM  [.906 INCH ] Product Length : 93 MM  [3.661 INCH ] Product Width : 47 MM  [1.85 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1900 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 100 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 22K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 6-2176731-8 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
6-2176731-8
Chassis Mount Resistors 6-2176731-8
Configuration Features Number of Resistors : 1 Dimensions Product Height : 23 MM  [.906 INCH ] Product Length : 93 MM  [3.661 INCH ] Product Width : 47 MM  [1.85 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1900 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 100 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 22K Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±30

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 23 MM  [.906 INCH ]
  • Product Length : 93 MM  [3.661 INCH ]
  • Product Width : 47 MM  [1.85 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 1900
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 100
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 22K

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Screw Terminals
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±30
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 6-2176731-8
Product Name Chassis Mount Resistors
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22000 ohms
Tolerance 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers