TE Connectivity Surface Mount Resistors 6-2176615-8

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 3.55 MM  [.14 INCH ] Product Length : 6.7 MM  [.264 INCH ] Product Width : 4 MM  [.157 INCH ] Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 62 Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 3.55 MM  [.14 INCH ] Product Length : 6.7 MM  [.264 INCH ] Product Width : 4 MM  [.157 INCH ] Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 62 Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6-2176615-8 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
6-2176615-8
Surface Mount Resistors 6-2176615-8
Configuration Features Number of Resistors : 1 Dimensions Product Height : 3.55 MM  [.14 INCH ] Product Length : 6.7 MM  [.264 INCH ] Product Width : 4 MM  [.157 INCH ] Electrical Characteristics Operating Voltage (V) : 300 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 62 Industry Standards ESD HBM Classification : 2 Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 3.55 MM  [.14 INCH ]
  • Product Length : 6.7 MM  [.264 INCH ]
  • Product Width : 4 MM  [.157 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 300
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 1
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 62

Industry Standards


  • ESD HBM Classification : 2
  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 6-2176615-8
Product Name Surface Mount Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 62 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers